NEN-EN 10025-6+A1
Hot rolled products of structural steels - Part 6: Technical delivery conditions for flat products of high yield strength structural steels in the quenched and tempered condition
| Organization: | NEN |
| Publication Date: | 1 December 2022 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Heat-treatable steels): | 77.140.10 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
scope:
This document specifies technical delivery conditions for flat products of high yield strength alloy special steels. The grades and qualities are given in Tables 1 to 3 (chemical composition) and Tables 4 to 6 (mechanical properties) and are supplied in the quenched and tempered condition.
The steels specified in this document are applicable to hot-rolled flat products with a minimum nominal thickness of 3 mm and a maximum nominal thickness of 200 mm for grades S460, S500, S550, S620 and S690, a maximum nominal thickness of 125 mm for grades S890 and S960, in steels which, after quenching and tempering, have a specified minimum yield strength of 460 MPa to 960 MPa.
Document History