NEN-EN 795
Personal fall protection equipment - Anchor devices
| Organization: | NEN |
| Publication Date: | 1 December 2022 |
| Status: | pending |
| Page Count: | 54 |
| ICS Code (Protection against falling and slipping): | 13.340.60 |
scope:
This document specifies requirements for performance and associated test methods for single-user anchor devices which are not permanently secured to the structure. These anchor devices incorporate stationary or travelling (mobile) anchor points designed for the attachment of components of a personal fall protection system in accordance with EN 363:2018.
This document also gives requirements for marking and instructions for use, and guidance on installation.
This document is not applicable to:
- anchor devices intended to allow more than one user to be attached at any one time;
- anchor devices used in any sports or recreational activity;
- equipment designed to conform to EN 516:2006;
- permanent anchor devices and roof safety hooks conforming to EN 172351;
- elements or parts of structures which were installed for use other than as anchor points or anchor devices, e.g. beams, girders;
- structural anchors (see 3.3)
Document History