NEN-ISO 2834-2

Graphic technology - Laboratory preparation of test prints - Part 2: Liquid printing inks

active, Most Current
Organization: NEN
Publication Date: 1 December 2022
Status: active
Page Count: 22
ICS Code (Inks. Printing inks): 87.080
scope:

This document specifies a test method for preparation of test prints produced with liquid printing inks, either water-based, solvent-based or radiation cured printing inks as used in flexography and gravure printing. Such test prints are intended to be used for reflection-based measurements, such as colorimetry and optical density as well as for testing light fastness, and the resistance of printing inks to mechanical and chemical attack regarding either printing ink and/or substrate. This document is not applicable to inks for ink jet printing.

Document History

NEN-ISO 2834-2
December 1, 2022
Graphic technology - Laboratory preparation of test prints - Part 2: Liquid printing inks
This document specifies a test method for preparation of test prints produced with liquid printing inks, either water-based, solvent-based or radiation cured printing inks as used in flexography and...
December 1, 2007
Graphic technology - Laboratory preparation of test prints - Part 2: Liquid printing inks
This part of ISO 2834 specifies a test method for preparation of test prints produced with liquid water-based or solvent-based printing inks as used in flexography and gravure printing. These test...

References

Advertisement