ISO - TS 23657
Reaction to fire test for sandwich panel building systems — Intermediate-scale box test
| Organization: | ISO |
| Publication Date: | 1 December 2022 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Fire-resistance of building materials and elements): | 13.220.50 |
scope:
This document specifies a method of testing the reaction-to-fire properties of an intermediate-scale, box-shaped structure made up of sandwich panels. This test method is a screening method intended for use by producers to reduce the burden of testing in ISO 13784-1, especially with respect to the occurrence of flashover.
This test method is not applicable to determining self-standing capability during fire, which is instead examined using ISO 13784-1 or ISO 13784-2.
This method is not intended to evaluate the reaction-to-fire performance of facades, or the fire resistance of a product, which can be tested by other means.
Document History