ISO - 3688

Pulps — Preparation of laboratory sheets for the measurement of optical properties

active, Most Current
Organization: ISO
Publication Date: 1 December 2022
Status: active
Page Count: 16
ICS Code (Pulps): 85.040
scope:

This document specifies two procedures for the preparation of laboratory sheets prior to measuring optical properties. One is the preparation of pads in a Büchner funnel using a filter paper or a wire screen and the other one is the preparation of laboratory sheets in a standard sheet former (conventional or Rapid Köthen).

This document is applicable to all wood pulps and to most other types of pulp.

It is not applicable to pulps with very long fibres, such as those made from unshortened cotton, flax and similar materials, unless they are reduced to a suitable fibre length (about 2 mm) before performing the methods.

It is not applicable to recycled pulps (see ISO 21993).

It is not applicable to opacity measurements or to the determination of light scattering and absorption coefficients.

Document History

3688
December 1, 2022
Pulps — Preparation of laboratory sheets for the measurement of optical properties
This document specifies two procedures for the preparation of laboratory sheets prior to measuring optical properties. One is the preparation of pads in a Büchner funnel using a filter paper or a...
March 1, 1999
Pulp - Preparation of Laboratory Sheets for the Measurement of Diffuse Blue Reflectance Factor (ISO Brightness)
A description is not available for this item.
January 1, 1977
Pulp - Measurement of Diffuse Blue Reflectance Factor (ISO Brightness) First Edition; (Amendment 1-1980)
A description is not available for this item.

References

Advertisement