FORD - WRS-M4D1071-A10

THERMOPLASTIC OLEFIN ELASTOMER (TPO), 10% MINERAL FILLED, MEDIUM IMPACT, MOLDED-IN-COLOR, INTERIOR, 10% RECYCLED MATERIAL BY WEIGHT ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 9 December 2022
Status: inactive
Page Count: 10
scope:

The material defined by this specification is a low gloss, molded-in-color, mineral (talc) filled rigid thermoplastic olefin elastomer (TPO) with a minimum of 10% Post-Industrial Recyclate (PIR)) or Post-Consumer Recyclate (PCR) has been UV stabilized and is scratch resistant for unpainted interior applications requiring medium impact and stiffness. Materials approved to this specification are ductile at 0 °C.

Document History

June 29, 2023
THERMOPLASTIC OLEFIN ELASTOMER (TPO), 10% MINERAL FILLED, MEDIUM IMPACT, MOLDED-IN-COLOR, INTERIOR, 10% RECYCLED MATERIAL BY WEIGHT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a low gloss, molded-in-color, mineral (talc) filled rigid thermoplastic olefin elastomer (TPO) with a minimum of 10% Post-Industrial Recyclate (PIR)) or...
WRS-M4D1071-A10
December 9, 2022
THERMOPLASTIC OLEFIN ELASTOMER (TPO), 10% MINERAL FILLED, MEDIUM IMPACT, MOLDED-IN-COLOR, INTERIOR, 10% RECYCLED MATERIAL BY WEIGHT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a low gloss, molded-in-color, mineral (talc) filled rigid thermoplastic olefin elastomer (TPO) with a minimum of 10% Post-Industrial Recyclate (PIR)) or...

References

Advertisement