CSA - C22.3 NO. 5.1:93
Recommended Practices for Electrical Protection – Electric Contact between Overhead Supply and Communication Lines
| Organization: | CSA |
| Publication Date: | 1 January 1993 |
| Status: | active |
| Page Count: | 50 |
| ICS Code (Electrical wires and cables): | 29.060 |
| ICS Code (Protection against electric shock. Live working): | 13.260 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
scope:
This Standard outlines the principles and general practices of electrical protection applicable to overhead supply systems operating at more than 750 V but less than 50 kV phase to phase and communication systems, where the lines of those systems are located so that inadvertent electric contact between them could occur, resulting in a contact voltage not exceeding a limit agreed to by the communication and supply companies.
This Standard applies to overhead supply and communication systems that meet the requirements of CSA Standard CAN/CSA-C22.3 No. 1 where coordinated electrical protection is specified.
The following effects are within the scope of other Standards and therefore are excluded from this Standard:
(a) the effects on communication conductors entering power stations or passing through the zone of influence of a station's ground potential rise (GPR);
(b) the effects of faults other than single phase-to-ground faults; and
(c) the effects of longitudinal induction and ground potential rise that result from normal operating or fault conditions.
Document History