1977
UL Standard for Safety Component Connectors for Use in Data, Signal, Control and Power Applications
| Publication Date: | 7 December 2022 |
| Status: | active |
| Page Count: | 26 |
scope:
These requirements cover single and multipole connectors, intended for factory assembly to copper or copper alloy conductors or printed wiring boards, for use in data, signal, control and power applications within and between electrical equipment.
These requirements apply to devices categorized as follows (See Figure 1.1). Type designations used in this Standard only serve as a guide to determine appropriate requirements, and do not represent an assigned rating. A device without an assigned current rating is considered to be either a Type 0 or Type 1A or Type 5 depending upon the assigned voltage rating.
a) Type 0 rated less than 8.3 A and less than 30 V rms (42 V peak);
b) Type 1A rated less than 8.3 A and from 30 V up to and including 600 V ac or dc, or both;
c) Type 1B rated from 8.3 A up to and including 200 A, and less than 30 V rms (42 V peak);
d) Type 2 rated from 8.3 A to less than 31 A and from 30 V up to and including 600 V ac or dc or both;
e) Type 3 rated from 31 A up to and including 200 A and from 30 V up to and including 600 V ac or dc, or both;
f) Type 3A rated from 31 A up to and including 200 A and from 601 V up to and including 1,000 V ac or dc, or both;
g) Type 4 rated from greater than 200 A up to and including 1,000 A, and up to and including 600 V ac or dc;
h) Type 4A rated greater than 200 A up to and including 1,000 A, and from 601 V up to and including 1,000 V ac or dc; and
i) Type 5 rated less than 31 A and from 601 V up to and including 6,000 V ac or dc, or both.
This standard does not directly apply to the following devices, but may be used to supplement the requirements within these standards when a device is evaluated to these standards:
a) Devices produced integrally with flexible cord or cable that are covered by the Standard for Cord Sets and Power-Supply Cords, UL 817;
b) Devices intended for connection to the branch circuit, such as attachment plugs, cord connectors, receptacles, inlets, and outlets, that are covered by the Standard for Attachment Plugs and Receptacles, UL 498;
c) Devices solely intended for direct connection to the branch circuit in accordance with the National Electrical Code, NFPA 70, and that are provided with contacts of the pin and sleeve type, that are covered by the Standard for Plugs, Receptacles, and Cable Connectors of the Pin and Sleeve Type, UL 1682;
d) Devices consisting of wiring terminals and supporting blocks intended for the connection of wiring that are covered by the Standard for Terminal Blocks, UL 1059;
e) Devices intended for use with telecommunications networks, that are covered by the Standard for Information Technology Equipment - Safety - Part 1: General Requirements, UL 60950-1, or the Standard for Communications Circuit Accessories, UL 1863;
f) Devices such as wire connectors and soldering lugs that are covered by the Standards for Wire Connectors, UL 486A-486B; Splicing Wire Connectors, UL 486C; or Equipment Wiring Terminals for Use with Aluminum and/or Copper Conductors, UL 486E;
g) Devices such as quick-connect terminals that are covered by the Standard for Electrical Quick- Connect Terminals, UL 310.
The requirements in this standard may not entirely address all possible situations due to the wide variety of products and designs. In those situations, the Standard for Attachment Plugs and Receptacles, UL 498 may be used to supplement the requirements in this standard. Where a conflict exists between the requirements of UL 498 and UL 1977, the requirements of UL 1977 shall take precedence.
Document History