DS/EN IEC 62052-41
Electricity metering equipment – General requirements, tests and test conditions – Part 41: Energy registration methods and requirements for multi-energy and multi-rate meters
| Organization: | DS |
| Publication Date: | 13 December 2022 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
scope:
IEC 62052-41:2022 applies only to newly manufactured multi-energy and/or multi-rate static meters and it applies to their type tests only. This document applies to electricity metering equipment designed to: • measure and control electrical energy on networks with voltage up to 1 000 V AC, or 1 500 V DC; • have all functional elements, including add-on modules, enclosed in, or forming a single meter case with exception of indicating displays; • operate with integrated displays; • operate with detached indicating displays, or without an indicating display; • be installed in a specified matching socket or rack; • optionally, provide additional functions other than those for measurement of electrical energy. Meters designed for operation with Low Power Instrument Transformers (LPITs as defined in the IEC 61869 series) may be tested for compliance with this document and the relevant IEC 62053 series documents only if such meters and their LPITs are tested together as directly connected meters. This document does not apply to: • meters for which the voltage line-to-neutral derived from nominal voltages exceeds 1 000 V AC, or 1 500 V DC; • meters intended for connection with low power instrument transformers (LPITs as defined in the IEC 61869 series of standards) when tested without such transformers; • metering systems comprising multiple devices (except for LPITs) physically remote from one another; • portable meters; • meters used in rolling stock, vehicles, ships and airplanes; • laboratory and meter test equipment; • reference standard meters; • data interfaces to the register of the meter; • matching sockets or racks used for installation of electricity metering equipment. This document does not cover measures for the detection and prevention of fraudulent attempts to compromise a meter's performance (tampering).
Document History