DSF/PREN IEC 61558-2-23

Safety of transformers, reactors, power supply units and combinations thereof – Part 2-23: Particular requirements and tests for transformers and power supply units for construction sites

pending, Most Current
Organization: DS
Status: pending
Page Count: 22
ICS Code (Transformers. Reactors): 29.180
scope:

This part of IEC 61558 deals with the safety of transformers for construction sites and power supply units incorporating transformers for construction sites. Transformers incorporating electronic circuits are also covered by this document. NOTE 1 - Safety includes electrical, thermal and mechanical aspects. Unless otherwise specified, from here onward, the term transformer covers transformers for construction sites and power supply units incorporating transformers for construction sites. This document is applicable to stationary or portable, single-phase or polyphase, air-cooled (natural or forced) independent or associated transformers, being isolating or safety isolating dry-type transformers for the use on construction sites. The windings can be encapsulated or non-encapsulated.

Document History

DSF/PREN IEC 61558-2-23
Safety of transformers, reactors, power supply units and combinations thereof – Part 2-23: Particular requirements and tests for transformers and power supply units for construction sites
This part of IEC 61558 deals with the safety of transformers for construction sites and power supply units incorporating transformers for construction sites. Transformers incorporating electronic...
Advertisement