NEN-EN-ISO 18314-3
Analytical colorimetry - Part 3: Special indices
| Organization: | NEN |
| Publication Date: | 1 October 2018 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Pigments and extenders): | 87.060.10 |
scope:
This part of ISO 18314 specifies different methods of calculating special indices, which are generally used to describe lightness respectively jetness of samples including chroma or hue within one colour-coordinate.
This part of ISO 18314 is applicable to tristimulus values and chromaticity coordinates calculated using colour-matching functions of the CIE 1964 standard colourimetric system. It can be used for the specification of colour stimuli perceived as belonging to a reflecting or transmitting object, where a one-dimensional value is required.
Document History