CEI - EN 61439-5/EC
Low-voltage switchgear and controlgear assemblies Part 5: Assemblies for power distribution in public networks
active, Most Current
| Organization: | CEI |
| Publication Date: | 1 November 2022 |
| Status: | active |
| Page Count: | 4 |
Document History
EN 61439-5/EC
November 1, 2022
Low-voltage switchgear and controlgear assemblies Part 5: Assemblies for power distribution in public networks
A description is not available for this item.
September 1, 2016
Low-voltage switchgear and controlgear assemblies Part 5: Assemblies for power distribution in public networks
This part of IEC 61439 defines the specific requirements for public electricity network distribution assemblies (PENDAs).
PENDAs have the following criteria:
– used for the distribution of...
May 1, 2015
Low-voltage switchgear and controlgear assemblies Part 5: Assemblies for power distribution in public networks
This part of IEC 61439 defines the specific requirements for public electricity network distribution assemblies (PENDAs).
PENDAs have the following criteria:
– used for the distribution of...
December 1, 2011
Low-voltage switchgear and controlgear assemblies - Part 5: Assemblies for power distribution in public networks
La presente Norma fornisce prescrizioni specifiche per i quadri per reti di distribuzione pubblica (PENDA), che sono quadri fissi verificati con prove di verifica, come definito nella Norma stessa....