CEI - EN IEC 60118-16

Electroacoustics - Hearing aids Part 16: Definition and verification of hearing aid features

active, Most Current
Organization: CEI
Publication Date: 1 November 2022
Status: active
Page Count: 38
ICS Code (Electroacoustics): 17.140.50
scope:

This part of IEC 60118 gives definitions for common hearing aid features such as noise reduction or feedback reduction, etc. Only acoustical inputs are considered. Binaural features are currently not covered in this document. In addition, measurement procedures are described to verify hearing aid features. The objective is not to evaluate the performance of features but to verify their existence and functionality.

Furthermore, definitions and procedures are kept as general as possible so that this document can be applied to various types of hearing aids, for example, air-conduction hearing aids or bone conduction hearing aids. To this end, the general definition for the term "hearing aid" given in IEC 60118-0 is adopted, and this document does not refer to any specific ear simulator or acoustic coupler but uses a general definition of a coupler. However, if a general view is not applicable or leads to unclear or complex wording, the situation for an air-conduction hearing aid only is considered. Nevertheless, an explanation is given on how this document can be applied to hearing aids which do not use air conduction.

Document History

EN IEC 60118-16
November 1, 2022
Electroacoustics - Hearing aids Part 16: Definition and verification of hearing aid features
This part of IEC 60118 gives definitions for common hearing aid features such as noise reduction or feedback reduction, etc. Only acoustical inputs are considered. Binaural features are currently not...

References

Advertisement