CEI - EN IEC 61557-3
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures Part 3: Loop impedance
active, Most Current
| Organization: | CEI |
| Publication Date: | 1 November 2022 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Power transmission and distribution networks in general): | 29.240.01 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
| ICS Code (Electrical insulation in general): | 29.080.01 |
scope:
This part of IEC 61557 specifies the requirements applicable to equipment for measuring the loop impedance between a line conductor and protective conductor; between a line conductor and neutral; or between two line conductors by using the voltage drop when the circuit under test is loaded.
Document History
EN IEC 61557-3
November 1, 2022
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures Part 3: Loop impedance
This part of IEC 61557 specifies the requirements applicable to equipment for measuring the loop impedance between a line conductor and protective conductor; between a line conductor and neutral; or...