CEI - EN IEC 61689

Ultrasonics - Physiotherapy systems - Field specifications and methods of measurement in the frequency range 0,5 MHz to 5 MHz

active, Most Current
Organization: CEI
Publication Date: 1 November 2022
Status: active
Page Count: 74
ICS Code (Therapy equipment): 11.040.60
scope:

This document is applicable to ultrasonic equipment designed for physiotherapy containing an ultrasonic transducer generating continuous or quasi-continuous (e.g. tone burst) wave ultrasound in the frequency range 0,5 MHz to 5 MHz. This document only relates to ultrasonic physiotherapy equipment employing a single plane non-focusing circular transducer per treatment head, producing static beams perpendicular to the face of the treatment head.

This document specifies:

• methods of measurement and characterization of the output of ultrasonic physiotherapy equipment based on reference testing methods;

• characteristics to be specified by manufacturers of ultrasonic physiotherapy equipment based on reference testing methods;

• guidelines for safety of the ultrasonic field generated by ultrasonic physiotherapy equipment;

• methods of measurement and characterization of the output of ultrasonic physiotherapy equipment based on routine testing methods;

• acceptance criteria for aspects of the output of ultrasonic physiotherapy equipment based on routine testing methods.

Ultrasonic physiotherapy equipment using ultrasound in the frequency range from 20 kHz to 500 kHz is dealt with in IEC 63009.

Document History

EN IEC 61689
November 1, 2022
Ultrasonics - Physiotherapy systems - Field specifications and methods of measurement in the frequency range 0,5 MHz to 5 MHz
This document is applicable to ultrasonic equipment designed for physiotherapy containing an ultrasonic transducer generating continuous or quasi-continuous (e.g. tone burst) wave ultrasound in the...
December 1, 2013
Ultrasonics - Physiotherapy systems - Field specifications and methods of measurement in the frequency range 0,5 MHz to 5 MHz
This International Standard is applicable to ultrasonic equipment designed for physiotherapy containing an ultrasonic transducer generating continuous or quasi-continuous wave ultrasound in the...
May 1, 2009
Ultrasonics - Physiotherapy systems - Field specifications and methods of measurement in the frequency range 0,5 MHz to 5 MHz
La presente Norma si applica agli apparecchi a ultrasuoni per fisioterapia costituiti da un trasduttore di ultrasuoni che genera un'energia ultrasonica a onde continue o quasi-continue nel campo di...
September 1, 1997
Ultrasonics - Physiotherapy systems - Performance requirements and methods of measurement in the frequency range 0,5 MHz to 5 MHz
La presente Norma si applica agli apparecchi a ultrasuoni per fisioterapia costituiti da un trasduttore di ultrasuoni che genera un’energia ultrasonica a onde continue o quasi-continue nel campo di...

References

Advertisement