FORD - WQ 130D
MATERIAL AND PERFORMANCE REQUIREMENTS OF POLYAMIDE (PA) NON-HEAT STABILIZED, GLASS FILLED MOLDING COMPOUND FOR FASTENER USE
inactive
| Organization: | FORD |
| Publication Date: | 14 June 2022 |
| Status: | inactive |
| Page Count: | 6 |
scope:
The material defined by this specification is a thermoplastic glass-filled, mineral filled, or glass mineral filled, molding compound based on polyamide (PA), also known as nylon. The types of nylon for fastener use are Nylon 6, Nylon 46, Nylon 66 and High Performance Nylon (PPA).
Document History
July 19, 2023
MATERIAL AND PERFORMANCE REQUIREMENTS OF POLYAMIDE (PA) NON-HEAT STABILIZED, GLASS FILLED MOLDING COMPOUND FOR FASTENER USE
A description is not available for this item.
WQ 130D
June 14, 2022
MATERIAL AND PERFORMANCE REQUIREMENTS OF POLYAMIDE (PA) NON-HEAT STABILIZED, GLASS FILLED MOLDING COMPOUND FOR FASTENER USE
The material defined by this specification is a thermoplastic glass-filled, mineral filled, or glass mineral filled, molding compound based on polyamide (PA), also known as nylon. The types of nylon...
May 6, 2022
MATERIAL AND PERFORMANCE REQUIREMENTS OF POLYAMIDE (PA) NON-HEAT STABILIZED, GLASS FILLED MOLDING COMPOUND FOR FASTENER USE
The material defined by this specification is a thermoplastic glass-filled, mineral filled, or glass mineral filled, molding compound based on polyamide (PA), also known as nylon. The types of nylon...