ISO - 3616
Textile glass — Chopped-strand and continuous-filament mats — Determination of average thickness, thickness under load and recovery after compression
active, Most Current
| Organization: | ISO |
| Publication Date: | 1 December 2022 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Textile glass materials): | 59.100.10 |
scope:
This document specifies a method for the determination of the average thickness, the thickness under load and the recovery after compression of chopped-strand and continuous-filament textile-glass mats.
Document History
3616
December 1, 2022
Textile glass — Chopped-strand and continuous-filament mats — Determination of average thickness, thickness under load and recovery after compression
This document specifies a method for the determination of the average thickness, the thickness under load and the recovery after compression of chopped-strand and continuous-filament textile-glass...
August 1, 2017
Textile glass - Chopped-strand and continuous-filament mats - Determination of average thickness, thickness under load and recovery after compression AMENDMENT 1
A description is not available for this item.
April 1, 2001
Textile Glass - Chopped-Strand and Continuous-Filament Mats - Determination of Average Thickness, Thickness Under Load and Recovery After Compression
A description is not available for this item.
January 1, 1977
Textile Glass - Mats - Determination of Average Thickness, Thickness Under Load and Recovery After Compression
A description is not available for this item.