ANSI - N14.5

Radioactive Materials - Leakage Tests on Packages for Shipment

active, Most Current
Organization: ANSI
Publication Date: 1 January 2022
Status: active
Page Count: 85
scope:

Scope and Field of Application

This Standard specifies methods for demonstrating that Type B packages designed for transport of normal form radioactive material comply with the containment requirements of Title 10 of the Code of Federal Regulations Part 71 (10 CFR Part 71).

This Standard describes

• Package release limits

• Methods for relating package release limits to allowable and reference leakage rates

• Minimum requirements for leakage rate test procedures.

This Standard provides requirements for the following leakage rate tests

• Design

• Fabrication

• Maintenance

• Periodic

• Pre-shipment.

This Standard also contains non-mandatory appendices on leakage rate test methods, determination of reference leakage rates, and determinations of activity in the medium.

Document History

N14.5
January 1, 2022
Radioactive Materials - Leakage Tests on Packages for Shipment
Scope and Field of Application This Standard specifies methods for demonstrating that Type B packages designed for transport of normal form radioactive material comply with the containment...
June 19, 2014
Radioactive Materials - Leakage Tests on Packages for Shipment
Scope and Field of Application This Standard specifies methods for demonstrating that Type B packages designed for transport of normal form radioactive material comply with the containment...
January 1, 1997
Radioactive Materials - Leakage Tests on Packages for Shipment
This standard specifies methods for demonstrating that Type B packages designed for transport of normal form radioactive material comply with the containment requirements of Title 10 of the Code of...
January 1, 1987
Radioactive Materials - Leakage Tests on Packages for Shipment
A description is not available for this item.
January 1, 1977
LEAKAGE TESTS ON PACKAGES FOR SHIPMENT OF RADIOACTIVE MATERIALS
A description is not available for this item.

References

Advertisement