CEN - EN 2573
Aerospace series - Steel X6CrNiTi18-10 (1.4541) - Air melted - Softened - Wires - 0,25 mm ≤ De ≤ 3 mm - Rm ≤ 780 MPa
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 October 2022 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Steels): | 49.025.10 |
scope:
This document specifies the requirements relating to:
Steel X6CrNiTi18-10 (1.4541)
Air melted
Softened
Wires 0,25 mm ≤ De ≤ 3 mm
Rm ≤ 780 MPa
for aerospace applications.
Material number: 1.4541.
ASD-STAN designation: FE-PA3601.
Document History
EN 2573
October 1, 2022
Aerospace series - Steel X6CrNiTi18-10 (1.4541) - Air melted - Softened - Wires - 0,25 mm ≤ De ≤ 3 mm - Rm ≤ 780 MPa
This document specifies the requirements relating to:
Steel X6CrNiTi18–10 (1.4541)
Air melted
Softened
Wires 0,25 mm ≤ De ≤ 3 mm
Rm ≤ 780 MPa
for aerospace applications.
Material number:...
August 1, 2007
Aerospace series - Steel FE-PA3601 (X6CrNiTi18-10) - Softened - Rm Less than or equal to 780 MPa - Wire - 0,25 mm Less than or equal to De Less than or equal to 3 mm
A description is not available for this item.