924

UL Standard for Safety Emergency Lighting and Power Equipment

active, Most Current
Publication Date: 9 May 2016
Status: active
Page Count: 161
scope:

This Standard applies to emergency lighting and power equipment for use in unclassified locations and intended for connection to branch circuits of 600 volts or less. Such equipment is intended to automatically supply illumination or power or both to critical areas and equipment in the event of failure of the normal supply, in accordance with Article 700 or 701 of the National Electrical Code, NFPA 70, the Life Safety Code, NFPA 101, the Fire Code, NFPA 1, the International Building Code, IBC, and the International Fire Code, IFC.

Examples of equipment described in 1.1 include:

Exit Signs

Emergency Luminaires

Unit Equipment

Central Station Battery Banks

Inverters

Automatic Battery Charging and Control Equipment

Emergency Lighting Control Devices (e.g., Automatic Load Control Relays, Derangement Signals)

This Standard also applies to auxiliary lighting and power equipment for use in unclassified locations. Auxiliary equipment has not been investigated to determine compliance with the performance requirements of Article 700 or 701 of the National Electrical Code, NFPA 70, the Life Safety Code, NFPA 101, or the International Building Code. Such equipment includes luminaires with an integral battery backup power supply, illuminated directional signs, battery assemblies, and related devices.

The basic requirements for protection against risk of fire, electric shock, and injury for some equipment within the scope of this standard are addressed in other standards. The primary role of UL 924 in these cases is to validate compliance with emergency system functionality and performance expectations. The investigation of such equipment for UL 924 compliance shall, to the extent practical, adhere to 5.1 and 5.2 (typically applied to Components). Examples of equipment and their respective safety standards that exhibit this relationship include, but are not limited to, the following:

Luminaires, UL 1598 Low Voltage Lighting Systems, UL 2108

Electric Signs, UL 48 Uninterruptible Power Systems, UL 1778

Energy Storage Systems and Equipment, UL 9540

Branch Circuit Emergency Lighting Transfer Switches, UL 1008

(PoE) Power Source Equipment, UL 60950-1 or UL 62368-1

Emergency lighting and power equipment intended for installation in Classified (hazardous) Locations, as defined in NFPA 70, shall comply with additional or alternative requirement outside the scope of this standard.

Document History

924
May 9, 2016
UL Standard for Safety Emergency Lighting and Power Equipment
This Standard applies to emergency lighting and power equipment for use in unclassified locations and intended for connection to branch circuits of 600 volts or less. Such equipment is intended to...
924
March 29, 1995
UL Standard for Safety Emergency Lighting and Power Equipment
A description is not available for this item.
924
March 29, 1995
UL Standard for Safety Emergency Lighting and Power Equipment
These requirements cover emergency lighting and power equipment for use in ordinary locations, in accordance with the National Electrical Code, ANSI/NFPA 70. Such equipment is intended to supply...
924
March 29, 1995
UL Standard for Safety Emergency Lighting and Power Equipment
A description is not available for this item.
924
January 1, 1995
UL Standard for Safety Emergency Lighting and Power Equipment
A description is not available for this item.

References

Advertisement