SNZ - AS/NZS 17420.1

Respiratory protective devices – Performance requirements Part 1: General

active, Most Current
Organization: SNZ
Publication Date: 23 December 2022
Status: active
Page Count: 24
scope:

This document specifies general requirements for the performance and testing of respiratory protective devices (RPD) in accordance with their classification and for use in the workplace to protect the wearer from hazardous atmospheres and/or environments.

The requirements are based on human factors and are for complete respiratory systems.

Requirements for marking and information supplied by the RPD manufacturer are also included.

Additional requirements for special application such as fire services, marine, mining, abrasive blasting, welding and escape as well as RN (Radiological, Nuclear), CBRN (Chemical, Biological, Radiological, Nuclear) and CBRN Escape RPD are addressed in ISO 17420-5 to ISO 17420-9.

This document does not apply to respiratory devices for:

- underwater diving application;

- military application;

- use in aircraft and spacecraft;

- medical life support applications;

- resuscitators.

Document History

AS/NZS 17420.1
December 23, 2022
Respiratory protective devices – Performance requirements Part 1: General
This document specifies general requirements for the performance and testing of respiratory protective devices (RPD) in accordance with their classification and for use in the workplace to protect...

References

Advertisement