NEN-EN-ISO 2566-2

Steel - Conversion of elongation values - Part 2: Austenitic steels

active, Most Current
Organization: NEN
Publication Date: 1 December 2022
Status: active
Page Count: 48
ICS Code (Mechanical testing of metals): 77.040.10
scope:

This document specifies a method of converting room temperature percentage elongations after fracture obtained on various proportional and non-proportional gauge lengths to other gauge lengths.

Formula (1), on which conversions are based, is considered to be reliable when applied to austenitic stainless steels within the tensile strength range 450 to 750 N/mm2 and in the solution treated condition.

These conversions are not applicable to:

a) cold reduced steels;

b) quenched and tempered steels;

c) non-austenitic steels.

These conversions are not applicable when the gauge length exceeds 25√S0 or where the width to thickness ratio of the test piece exceeds 20.

Document History

NEN-EN-ISO 2566-2
December 1, 2022
Steel - Conversion of elongation values - Part 2: Austenitic steels
This document specifies a method of converting room temperature percentage elongations after fracture obtained on various proportional and non-proportional gauge lengths to other gauge lengths....
January 1, 2022
Steel - Conversion of elongation values - Part 2: Austenitic steels
This document specifies a method of converting room temperature percentage elongations after fracture obtained on various proportional and non-proportional gauge lengths to other gauge lengths....
July 1, 1999
Steel - Conversion of elongation values - Part 2: Austenitic steels
Specifies a method of converting room temperature percentage elongations after fracture obtained on various proportional and non-proportional gauge lengths to other gauge lengths. The conversions are...
Advertisement