GMW18538

Paint, Two Component Solventborne, Interior Sunscreen Lotion Resistant, for Sheet Molding Compound (SMC)

active, Most Current
Organization: GMW
Publication Date: 1 December 2022
Status: active
Page Count: 4
scope:

This specification covers the sunscreen lotion resistance requirements for an interior solventborne two-component (2K) paint system for use on parts made of Sheet Molding Compound (SMC). Products that are approved to this standard have a target bake of 82 °C (180 °F) and typical bake range of (82 to 135) °C ((180 to 275) °F).

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Purpose/Material Description.

These topcoats are part of a total painted product system and must meet the requirements set forth in this specification and those shown on Engineering Drawings. This specification shall be used in conjunction with GMW14797, Painted Plastic Parts Performance Requirements for Plastic Parts.

Symbols.

Not applicable.

Applicability.

Parts made of SMC using the interior solventborne 2K paint system requiring sunscreen lotion resistance.

Remarks.

These topcoats are designed to be applied over a baked primer.

Document History

GMW18538
December 1, 2022
Paint, Two Component Solventborne, Interior Sunscreen Lotion Resistant, for Sheet Molding Compound (SMC)
This specification covers the sunscreen lotion resistance requirements for an interior solventborne two-component (2K) paint system for use on parts made of Sheet Molding Compound (SMC). Products...

References

Advertisement