CEI - EN 61534-1/A1
Powertrack systems Part 1: General requirements
active
| Organization: | CEI |
| Publication Date: | 1 January 2015 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Wires): | 29.060.10 |
| ICS Code (Conduits for electrical purposes): | 29.120.10 |
Document History
April 1, 2022
Powertrack systems Part 1: General requirements
“NOTE Particular attention needs to be paid to installations rules when elements are installed which include EMI suppression devices.”
EN 61534-1/A1
January 1, 2015
Powertrack systems Part 1: General requirements
A description is not available for this item.
January 1, 2012
Powertrack systems Part 1: General requirements
This part of IEC 61534 specifies general requirements and tests for powertrack (PT) systems with a rated voltage not exceeding 277 V a.c. single phase, or 480 V a.c. two or three phase 50 Hz/60 Hz...
November 1, 2011
Powertrack systems Part 1: General requirements
La presente Norma specifica le prescrizioni generali e le prove per i sistemi di alimentazione a binario elettrificato utilizzati per la distribuzione dell’energia elettrica negli edifici domestici,...