CEI - EN 60335-2-48/A11
Household and similar electrical applicances - Safety Part 2: Particular requirements for commercial electric grillers and toasters
| Organization: | CEI |
| Publication Date: | 1 November 2012 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Cooking ranges, working tables, ovens and similar appliances): | 97.040.20 |
scope:
This standard does not apply to
- machines designed exclusively for industrial purposes,
- machines intended to be used in locations where a corrosive or an explosive atmosphere is present (dust, vapour or gas),
- continuous process machines for the mass production of food,
- grillers and toasters designed for induction heating,
- machinery for processing cosmetics, chemicals and pharmaceutical products,
- griddles and griddle grills (IEC 60335-2-38).
This annex deals with additional requirements concerning appliances and machines intended to be used by experts or trained users for example in restaurants, canteens, hospitals and commercial enterprises such as bakeries, butcheries, etc and appliances and machines which are declared to be for commercial use by lay persons.
Products covered by this standard do not create a noise hazard, therefore no specific provisions concerning noise are given.
Document History