DS/ISO 16559

Solid biofuels – Vocabulary

active, Most Current
Organization: DS
Publication Date: 19 December 2022
Status: active
Page Count: 38
ICS Code (Petroleum and related technologies (Vocabularies)): 01.040.75
ICS Code (Biological sources and alternative sources of energy): 27.190
ICS Code (Biofuels): 75.160.40
scope:

This document establishes a vocabulary for solid biofuels. This document only includes raw and processed material originating from -    forestry and arboriculture, -    agriculture and horticulture, and -    aquaculture. NOTE 1   Chemically treated material cannot include halogenated organic compounds or heavy metals at levels higher than those in typical virgin material values (see also ISO 17225-1:2021, Annex B) or higher than typical values of the country of origin. NOTE 2   Raw and processed material includes woody, herbaceous, fruit and aquatic biomass and biodegradable waste originating from above sectors. Materials originating from different recycling processes of end-of-life-products are outside the scope of this document but relevant terms are included for information. Liquid biofuels (ISO/TC 28/SC 7), natural gas (ISO/TC 193) and solid recovered fuels (ISO/TC 300) are outside the scope of this document.

Document History

DS/ISO 16559
December 19, 2022
Solid biofuels – Vocabulary
This document establishes a vocabulary for solid biofuels. This document only includes raw and processed material originating from –    forestry and arboriculture, –    agriculture and horticulture,...
Advertisement