DS/EN ISO 16559

Solid biofuels – Vocabulary (ISO/FDIS 16559:2021)

active, Most Current
Organization: DS
Publication Date: 21 December 2022
Status: active
Page Count: 42
ICS Code (Energy and heat transfer engineering (Vocabularies)): 01.040.27
ICS Code (Petroleum and related technologies (Vocabularies)): 01.040.75
ICS Code (Biological sources and alternative sources of energy): 27.190
ICS Code (Biofuels): 75.160.40
scope:

This international standard determines the terminology and definitions for solid biofuels. According to the scope of the ISO/TC 238 this standard only includes raw and processed material originating from - forestry and arboriculture, - agriculture and horticulture, - aquaculture NOTE 1 - Raw and processed material includes woody, herbaceous, fruit and aquatic biomass from the sectors mentioned above. NOTE 2 - Chemically treated material does not include halogenated organic compounds or heavy metals at levels higher than those in typical virgin material values or higher than typical values of the country of origin. Materials originating from different recycling processes of end-of-life-products are not within the scope but relevant terms are included for information. Areas covered by ISO/TC28/SC7 "Liquid biofuels" and ISO/TC193 "Natural gas" are excluded. Other standards with a different scope than this International Standard may have different definitions than this standard.

Document History

DS/EN ISO 16559
December 21, 2022
Solid biofuels – Vocabulary (ISO/FDIS 16559:2021)
This international standard determines the terminology and definitions for solid biofuels. According to the scope of the ISO/TC 238 this standard only includes raw and processed material originating...
August 19, 2014
Solid biofuels – Terminology, definitions and descriptions
This international standard determines the terminology and definitions for solid biofuels. According to the scope of ISO/TC 238 Solid biofuels this standard only includes raw and processed material...
Solid biofuels – Terminology, definitions and descriptions (ISO/DIS 16559:2020)
This international standard determines the terminology and definitions for solid biofuels. According to the scope of the ISO/TC 238 this standard only includes raw and processed material originating...
Solid biofuels - Terminology, definitions and descriptions (ISO/FDIS 16559:2014)
This international standard determines the terminology and definitions for solid biofuels. According to the scope of ISO/TC 238 Solid biofuels this standard only includes raw and processed material...
Solid biofuels - Terminology, definitions and descriptions (ISO/DIS 16559:2013)
This international standard determines the terminology and definitions for solid biofuels. According to the scope of ISO/TC 238 Solid biofuels this standard only includes raw and processed material...
Advertisement