DS/EN IEC 61869-99

Instrument transformers – Part 99: Glossary

active
Organization: DS
Publication Date: 21 December 2022
Status: active
Page Count: 62
ICS Code (Generalities. Terminology. Standardization. Documentation (Vocabularies)): 01.040.01
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
scope:

IEC 61869-99:2022 contains the glossary of specific terminology and definitions used in the field of instrument transformers within the various parts of the series. Unless it is otherwise specified, in this document all periodic electrical quantities are understood to be RMS values.

Document History

January 26, 2023
Instrument transformers – Part 99: Glossary
IEC 61869-99:2022 contains the glossary of specific terminology and definitions used in the field of instrument transformers within the various parts of the series. Unless it is otherwise specified,...
DS/EN IEC 61869-99
December 21, 2022
Instrument transformers – Part 99: Glossary
IEC 61869-99:2022 contains the glossary of specific terminology and definitions used in the field of instrument transformers within the various parts of the series. Unless it is otherwise specified,...
Instrument transformers: Glossary
This part of the IEC 61869 series contains the glossary of specific terminology and definitions used in the field of instrument transformers within the various parts of the series. Unless it is...
Instrument Transformers: Glossary
A description is not available for this item.
Advertisement