DS/ISO/TS 23657

Reaction to fire test for sandwich panel building systems – Intermediate-scale box test

active, Most Current
Organization: DS
Publication Date: 20 December 2022
Status: active
Page Count: 24
ICS Code (Fire-resistance of building materials and elements): 13.220.50
scope:

This document specifies a method of testing the reaction-to-fire properties of an intermediate-scale, box-shaped structure made up of sandwich panels. This test method is a screening method intended for use by producers to reduce the burden of testing in ISO 13784-1, especially with respect to the occurrence of flashover. This test method is not applicable to determining self-standing capability during fire, which is instead examined using ISO 13784-1 or ISO 13784-2. This method is not intended to evaluate the reaction-to-fire performance of facades, or the fire resistance of a product, which can be tested by other means.

Document History

DS/ISO/TS 23657
December 20, 2022
Reaction to fire test for sandwich panel building systems – Intermediate-scale box test
This document specifies a method of testing the reaction-to-fire properties of an intermediate-scale, box-shaped structure made up of sandwich panels. This test method is a screening method intended...
Advertisement