DS/EN ISO/IEC 29151
Information technology – Security techniques – Code of practice for personally identifiable information protection (ISO/IEC 29151:2017)
| Organization: | DS |
| Publication Date: | 21 December 2022 |
| Status: | active |
| Page Count: | 54 |
| ICS Code (IT Security): | 35.030 |
scope:
ISO/IEC 29151:2017 establishes control objectives, controls and guidelines for implementing controls, to meet the requirements identified by a risk and impact assessment related to the protection of personally identifiable information (PII). In particular, this Recommendation | International Standard specifies guidelines based on ISO/IEC 27002, taking into consideration the requirements for processing PII that may be applicable within the context of an organization's information security risk environment(s). ISO/IEC 29151:2017 is applicable to all types and sizes of organizations acting as PII controllers (as defined in ISO/IEC 29100), including public and private companies, government entities and not-for-profit organizations that process PII.
Document History