DSF/FPREN IEC 60794-1-308

Optical fibre cables – Part 1-308: Generic specification – Basic optical cable test procedures – Cable element test methods – Ribbon residual twist test, method G8

inactive
Organization: DS
Status: inactive
Page Count: 11
ICS Code (Fibres and cables): 33.180.10
scope:

This part of IEC 60794 describes test procedures to evaluates the degree of permanent twist in an uncabled ribbon or in a cabled optical fibre ribbon. This document applies to optical fibre ribbons in optical cables for use with telecommunication equipment and devices employing similar techniques, and to optical fibre ribbons in cables having a combination of both optical fibres and electrical conductors. Optical fibre ribbons in this file don't include partially-bonded type. The method for partially- bonded ribbons is under consideration. Throughout the document, the wording "optical cable" can also include optical fibre units, microduct fibre units, etc. NOTE - The environmental testing of optical fibre ribbon would be valuable for some applications. Useful information about suitable test methods can be found in the optical fibre standards IEC 60793-1-50, IEC 60793-1-51, IEC 60793- 1-52, and IEC 60793-1-53.

Document History

March 28, 2023
Optical fibre cables – Part 1-308: Generic specification – Basic optical cable test procedures – Cable element test methods – Ribbon residual twist test, method G8
IEC 60794-1-308: 2023 describes test procedures to evaluates the degree of permanent twist in an uncabled ribbon or in a cabled optical fibre ribbon. This document applies to optical fibre ribbons in...
DSF/FPREN IEC 60794-1-308
Optical fibre cables – Part 1-308: Generic specification – Basic optical cable test procedures – Cable element test methods – Ribbon residual twist test, method G8
This part of IEC 60794 describes test procedures to evaluates the degree of permanent twist in an uncabled ribbon or in a cabled optical fibre ribbon. This document applies to optical fibre ribbons...
Optical fibre cables – Part 1-308: Generic specification – Basic optical cable test procedures – Cable element test methods – Ribbon residual twist test, G8
This part of IEC 60794 describes test procedures to evaluates the degree of permanent twist in an uncabled ribbon or in a cabled optical fibre ribbon. This document applies to optical fibre ribbons...
Advertisement