GMW-R - GMW16610

Instrument Panel Passenger Airbag Chute and Door Evaluation

active, Most Current
Organization: GMW-R
Publication Date: 1 December 2022
Status: active
Page Count: 20
scope:

Purpose.

To provide a common procedure to aid in the design, development, and proof of quality conformance of the instrument panel (IP) to passenger airbag (PAB) subsystem or interface before the supplier ships parts until steady state part monitoring requirements from Supplier Quality apply. This procedure provides a common method for evaluating tear seam weakening patterns (i.e., laser scoring, milling, hot/cold knife, etc.,) and determining the range of forces which correspond with the Subsystem Technical Specification (SSTS) airbag requirements. This procedure also provides a common procedure for documenting the airbag chute weld parameters and variables which influence vibration weld quality and separation strength. In addition to the chute weld, this procedure will also provide the test method to evaluate the integrity of the interface between the PAB module and PAB chute.

Document History

GMW16610
December 1, 2022
Instrument Panel Passenger Airbag Chute and Door Evaluation
Purpose. To provide a common procedure to aid in the design, development, and proof of quality conformance of the instrument panel (IP) to passenger airbag (PAB) subsystem or interface before the...
June 1, 2016
Instrument Panel PAB Tear Seam Break Out Force and PAB Chute Interfaces Evaluation
A description is not available for this item.

References

Advertisement