ISO - 14827-2

Intelligent transport systems — Data interfaces between centres for transport information and control systems — Part 2: AP-DATEX

active, Most Current
Organization: ISO
Publication Date: 1 December 2022
Status: active
Page Count: 90
ICS Code (Transport in general): 03.220.01
ICS Code (IT applications in transport): 35.240.60
scope:

This document defines a platform-specific model (PSM) for data exchange, which specifically uses ASN.1 and TCP/UDP (transmission control protocol/user datagram protocol) datagrams which were defined as "DATEX-ASN" in the first edition of this document for AP-DATEX (application profile-data exchange) and other Internet protocol (IP) networks. A PSM is an actual implementation of a platform-independent model (PIM) for exchange. This document specifies the message rules and procedures for communication between different systems for ITS using TCP/UDP datagrams.

This document deals mainly with the communication interfaces. It has been designed to meet the unique requirements of intelligent transport systems (ITS). However, it has also been designed in a generic fashion and thus can be used for other data exchanges as well.

Document History

14827-2
December 1, 2022
Intelligent transport systems — Data interfaces between centres for transport information and control systems — Part 2: AP-DATEX
This document defines a platform-specific model (PSM) for data exchange, which specifically uses ASN.1 and TCP/UDP (transmission control protocol/user datagram protocol) datagrams which were defined...
November 1, 2005
Transport information and control systems Data interfaces between centres for transport information and control systems Part 2: DATEX-ASN
A description is not available for this item.

References

Advertisement