NEN-EN-ISO 21814

Fine ceramics (advanced ceramics, advanced technical ceramics) - Methods for chemical analysis of aluminium nitride powders

active, Most Current
Organization: NEN
Publication Date: 1 December 2022
Status: active
Page Count: 52
ICS Code (Advanced ceramics): 81.060.30
scope:

This document specifies methods for the chemical analysis of fine aluminium nitride powders used as the raw material for fine ceramics.

This document stipulates the determination methods of the aluminium, total nitrogen, boron, calcium, copper, iron, magnesium, manganese, molybdenum, nickel, potassium, silicon, sodium, titanium, tungsten, vanadium, zinc, zirconium, carbon, chlorine, fluorine, and oxygen contents in aluminium nitride powders. The aluminium content is determined by using either an acid pressure decomposition-CyDTA-zinc back titration method or an acid digestion-inductively coupled plasma-optical emission spectrometry (ICP-OES) method. The total nitrogen content is determined by using an acid pressure decomposition-distillation separation-acidimetric titration method, a direct decomposition-distillation separation-acidimetric titration method, or an inert gas fusion-thermal conductivity method. The boron, calcium, copper, iron, magnesium, manganese, molybdenum, nickel, potassium, silicon, sodium, titanium, tungsten, vanadium and zinc contents are determined by using an acid digestion-ICP-OES method or an acid pressure decomposition-ICP-OES method. The sodium and potassium contents are determined via an acid pressure decomposition-flame emission method or an acid pressure decomposition-atomic absorption spectrometry method. The oxygen content is determined by using an inert gas fusion-IR absorption spectrometry method, while that of carbon is determined via a combustion-IR absorption spectrometry method or a combustion-conductometry method. The chlorine and fluorine contents are determined by using a pyrohydrolysation method followed by ion chromatography or spectrophotometry.

Document History

NEN-EN-ISO 21814
December 1, 2022
Fine ceramics (advanced ceramics, advanced technical ceramics) - Methods for chemical analysis of aluminium nitride powders
This document specifies methods for the chemical analysis of fine aluminium nitride powders used as the raw material for fine ceramics. This document stipulates the determination methods of the...

References

Advertisement