ITU-T - J.225
Fourth-generation transmission systems for interactive cable television services – IP cable modems
| Organization: | ITU-T |
| Publication Date: | 1 October 2022 |
| Status: | inactive |
| Page Count: | 20 |
scope:
This Recommendation defines the fourth generation of high-speed data-over-cable systems. The fourth-generation transmission systems introduce a number of new features that build upon what was present in previous Recommendations [ITU-T J.112], [ITU-T J.122], [ITU-T J.222.x], and [ITU-T J.223.x]. This Recommendation includes key new features for the physical (PHY) layer and enhancements to the media access control (MAC) layer protocols as well as requirements for upper layer protocols such as Internet protocol (IP), dynamic host configuration protocol DHCP, etc. The fourth-generation cable modem specifications are incorporated fully in this Recommendation. An informative Supplement [ITU-T J-Sup.10] contains the correspondence between the DOCSIS versions and the ITU-T Recommendations revisions and generations.
Document History