NEN-EN 15330-4
Surfaces for sports areas - Synthetic turf and needle-punched surfaces primarily designed for outdoor use - Part 4: Specification for shockpads used with synthetic turf, needle-punch and textile sports surfaces
| Organization: | NEN |
| Publication Date: | 1 January 2023 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Sports facilities): | 97.220.10 |
scope:
This document specifies minimum performance and durability requirements for shockpads used within synthetic turf and textile sports surfacing systems.
The document also specifies appropriate performance tolerance for production and on-site quality control procedures.
This document does not cover structural properties of shockpads. Where appropriate, compliance with other European or national standards and guidelines for these aspects should be followed.
NOTE 1 The sports performance characteristics of a sports surfacing system are provided by the combined characteristics of the playing surface, any infill within the playing surface and the shockpad. The selection of the correct combination of each is complex and the responsibility of the sports surface system designer. It is important to take this into account when considering the performance of a shockpad. A shockpad alone is not be expected to satisfy the performance requirements of the complete sports surfacing system as specified in EN 15330-1, E, etc.
NOTE 2 Some forms of innovative shockpad are designed to provide additional functions beyond aiding the provision of the required sports performance properties. Some of these additional functions can, by design, mean that full compliance with all requirements of this document is not appropriate.
NOTE 3 This document only refers to the shockpad. It makes no recommendations on sub-base constructions or the different synthetic turf for needle-punch textile sports surface designs.
NOTE 4 Annex E (informative) can be used in those countries where national guidance or regulations are not available. If such guidance or regulations are available, they supersede Annex E.
Document History