SNV - SN EN 6052

Aerospace series - Rivet-collar-system, aluminium alloy, shear type, inch series - Technical Specification

active, Most Current
Organization: SNV
Publication Date: 1 November 2022
Status: active
Page Count: 24
ICS Code (Rivets): 49.030.60
scope:

This document defines the requirements for qualification, acceptance, delivery and inspection of 100° countersunk head, 100° countersunk reduced head and protruding head close tolerance pins, shear type in aluminium alloy 7050-T73 and collars of aluminium alloy 3003 and of aluminium alloy 6061-T7 for use as permanent fasteners in aerospace applications.

Document History

SN EN 6052
November 1, 2022
Aerospace series - Rivet-collar-system, aluminium alloy, shear type, inch series - Technical Specification
This document defines the requirements for qualification, acceptance, delivery and inspection of 100° countersunk head, 100° countersunk reduced head and protruding head close tolerance pins, shear...

References

Advertisement