ISO/IEEE 11073-10415

Health informatics — Device interoperability — Part 10415: Personal health device communication — Device specialization — Weighing scale

active, Most Current
Organization: ISO
Publication Date: 1 December 2022
Status: active
Page Count: 64
ICS Code (IT applications in health care technology): 35.240.80
scope:

Within the context of the ISO/IEEE 11073 family of standards for device communication, this standard establishes a normative definition of communication between personal telehealth weighing scale devices and compute engines (e.g., cell phones, personal computers, personal health appliances, and set top boxes) in a manner that enables plug-and-play interoperability. It leverages appropriate portions of existing standards, including ISO/IEEE 11073 terminology, information models, application profile standards, and transport standards. It specifies the use of specific term codes, formats, and behaviors in telehealth environments restricting optionality in base frameworks in favor of interoperability. This standard defines a common core of communication functionality for personal telehealth weighing scales.

Purpose

This standard addresses a need for an openly defined, independent standard for controlling information exchange to and from personal health devices and compute engines (e.g., cell phones, personal computers, personal health appliances, and set top boxes). Interoperability is the key to growing the potential market for these devices and to enabling people to be better informed participants in the management of their health.

Document History

ISO/IEEE 11073-10415
December 1, 2022
Health informatics — Device interoperability — Part 10415: Personal health device communication — Device specialization — Weighing scale
Within the context of the ISO/IEEE 11073 family of standards for device communication, this standard establishes a normative definition of communication between personal telehealth weighing scale...
May 1, 2010
Health informatics - Personal health device communication - Part 10415: Device specialization - Weighing scale
Within the context of the ISO/IEEE 11073 family of standards for device communication, this standard establishes a normative definition of communication between personal telehealth weighing scale...

References

Advertisement