ISO - 4680
Corrosion of metals and alloys — Uniaxial constant-load test method for evaluating susceptibility of metals and alloys to stress corrosion cracking in high-purity water at high temperatures
| Organization: | ISO |
| Publication Date: | 1 December 2022 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Corrosion of metals): | 77.060 |
scope:
The document specifies a method for undertaking uniaxial constant load testing of the susceptibility of a metal, or an alloy, to stress corrosion cracking (SCC) in high-purity water environments at high temperature (above the boiling point of water at normal pressures) and pressure. The test method is particularly applicable to simulated primary water environments of light water reactors (LWRs).
The test method enables assessment of the relative resistance to SCC of a material in different environments and the comparative resistance of different materials (using the same environment, specimen dimensions and loading).
The terms "metal" and "alloy", as used in the document, include weld metals and weld heat affected zones.
Document History