ISO/IEEE 11073-10404

Health informatics — Device interoperability — Part 10404: Personal health device communication — Device specialization — Pulse oximeter

active, Most Current
Organization: ISO
Publication Date: 1 December 2022
Status: active
Page Count: 86
ICS Code (IT applications in health care technology): 35.240.80
scope:

Within the context of the ISO/IEEE 11073 family of standards for device communication, this standard establishes a normative definition of communication between personal telehealth pulse oximeter devices and compute engines (e.g., cell phones, personal computers, personal health appliances, set top boxes) in a manner that enables plug-and-play (PnP) interoperability. It leverages appropriate portions of existing standards including ISO/IEEE 11073 terminology, information models, application profile standards, and transport standards. It specifies the use of specific term codes, formats, and behaviors in telehealth environments restricting optionality in base frameworks in favor of interoperability. This standard defines a common core of communication functionality for personal telehealth pulse oximeters.

Document History

ISO/IEEE 11073-10404
December 1, 2022
Health informatics — Device interoperability — Part 10404: Personal health device communication — Device specialization — Pulse oximeter
Within the context of the ISO/IEEE 11073 family of standards for device communication, this standard establishes a normative definition of communication between personal telehealth pulse oximeter...
May 1, 2010
Health informatics - Personal health device communication - Part 10404: Device specialization - Pulse oximeter
Within the context of the ISO/IEEE 11073 family of standards for device communication, this standard establishes a normative definition of communication between personal telehealth pulse oximeter...

References

Advertisement