IEC - 60352-6

Solderless connections – Part 6: Insulation piercing connections – General requirements, test methods and practical guidance

active, Most Current
Organization: IEC
Publication Date: 1 December 2022
Status: active
Page Count: 74
ICS Code (Connecting devices): 29.120.20
scope:

This part of IEC 60352 is applicable to insulation piercing connections made with stranded wires and tinsel wires, insulated flat conductors and flat flexible circuitries for use in electrical and electronic equipment.

Information on materials and data from industrial experience is included in addition to the test procedures to provide electrically stable connections under prescribed environmental conditions.

The object of this document is to:

- determine the suitability of insulation piercing connections under specified mechanical, electrical, and atmospheric conditions;

- provide a means of comparing test results when the tools used to make the connections, if any, are of different designs or manufacture.

There are different designs and materials for insulation piercing terminations in use. For this reason, only fundamental parameters of the termination, the performance requirements of the conductor and the complete connection are specified in this document.

Document History

60352-6
December 1, 2022
Solderless connections – Part 6: Insulation piercing connections – General requirements, test methods and practical guidance
This part of IEC 60352 is applicable to insulation piercing connections made with stranded wires and tinsel wires, insulated flat conductors and flat flexible circuitries for use in electrical and...
August 1, 1997
Solderless Connections - Part 6: Insulation Piercing Connections - General Requirements, Test Methods and Practical Guidance
A description is not available for this item.

References

Advertisement