CEN - EN 3479

Aerospace series - Steel X5CrNiCu15-5 (1.4545) - Consumable electrode remelted - Solution treated and precipitation treated - Plates - 6 mm < a ≤ 20 mm - 1 070 MPa ≤ Rm ≤ 1 220 MPa

active, Most Current
Organization: CEN
Publication Date: 1 December 2022
Status: active
Page Count: 12
ICS Code (Steels): 49.025.10
scope:

This document specifies the requirements relating to:

Steel X5CrNiCu15-5 (1.4545)

Consumable electrode remelted

Solution treated and precipitation treated

Plates

6 mm < a ≤ 20 mm

1 070 MPa ≤ Rm ≤ 1 220 MPa

for aerospace applications.

Document History

EN 3479
December 1, 2022
Aerospace series - Steel X5CrNiCu15-5 (1.4545) - Consumable electrode remelted - Solution treated and precipitation treated - Plates - 6 mm < a ≤ 20 mm - 1 070 MPa ≤ Rm ≤ 1 220 MPa
This document specifies the requirements relating to: Steel X5CrNiCu15-5 (1.4545) Consumable electrode remelted Solution treated and precipitation treated Plates 6 mm < a ≤ 20 mm 1 070 MPa ≤ Rm...
March 1, 2007
Aerospace series - Steel FE-PM1802 (X5CrNiCu15-5) - Consumable electrode remelted - Solution treated and precipitation treated - Plate - 6 mm less than or equal to a less than or equal to 20 mm - 1 070 MPa less than or equal to Rm less than or equal to 1 220 MPa
A description is not available for this item.

References

Advertisement