DIN EN ISO 17827-1

Solid biofuels - Determination of particle size distribution for uncompressed fuels - Part 1: Oscillating screen method using sieves with apertures of 3,15 mm and above (ISO/DIS 17827-1:2022); German and English version prEN ISO 17827-1:2022

pending
Organization: DIN
Publication Date: 1 January 2023
Status: pending
Page Count: 29
ICS Code (Solid fuels): 75.160.10
ICS Code (Biofuels): 75.160.40

Document History

DIN EN ISO 17827-1
January 1, 2023
Solid biofuels - Determination of particle size distribution for uncompressed fuels - Part 1: Oscillating screen method using sieves with apertures of 3,15 mm and above (ISO/DIS 17827-1:2022); German and English version prEN ISO 17827-1:2022
A description is not available for this item.
October 1, 2016
Solid biofuels - Determination of particle size distribution for uncompressed fuels - Part 1: Oscillating screen method using sieves with apertures of 3,15 mm and above (ISO 17827-1:2016)
This part of ISO 17827 specifies a method for the determination of the size distribution of particulate biofuels by the horizontally oscillating screen method. It applies to particulate uncompressed...
Advertisement