ISO - 15854

Dentistry — Casting and baseplate waxes

active, Most Current
Organization: ISO
Publication Date: 1 January 2023
Status: active
Page Count: 28
ICS Code (Dental materials): 11.060.10
scope:

This document specifies the classification of and requirements for waxes used for dental casting (including products intended for CAD/CAM milling) using the lost-wax technique and dental baseplate preparation together with the test methods to be employed to determine compliance with these requirements.

Solid polymer products (such as acrylics) for CAD/CAM work, and thermoplastic or photo-curing resins used in additive processes, are not covered by this document.

This document does not include specific and quantitative requirements for freedom from biological hazards.

Document History

15854
January 1, 2023
Dentistry — Casting and baseplate waxes
This document specifies the classification of and requirements for waxes used for dental casting (including products intended for CAD/CAM milling) using the lost-wax technique and dental baseplate...
January 1, 2021
Dentistry — Casting and baseplate waxes
This document specifies the classification of and requirements for dental casting and dental baseplate waxes together with the test methods to be employed to determine compliance with these...
July 15, 2005
Dentistry - Casting and baseplate waxes
A description is not available for this item.

References

Advertisement