ARMY - MIL-PRF-87260B VALID NOTICE 2

Foam Material, Explosion Suppression, Inherently Electrostatically Conductive, for Aircraft Fuel Tanks

active, Most Current
Organization: ARMY
Publication Date: 10 January 2023
Status: active
Page Count: 1

Document History

MIL-PRF-87260B VALID NOTICE 2
January 10, 2023
Foam Material, Explosion Suppression, Inherently Electrostatically Conductive, for Aircraft Fuel Tanks
A description is not available for this item.
February 28, 2018
FOAM MATERIAL, EXPLOSION SUPPRESSION, INHERENTLY ELECTROSTATICALLY CONDUCTIVE, FOR AIRCRAFT FUEL TANKS
A description is not available for this item.
November 2, 2006
FOAM MATERIAL, EXPLOSION SUPPRESSION, INHERENTLY ELECTROSTATICALLY CONDUCTIVE, FOR AIRCRAFT FUEL TANKS
The materials covered by this specification are intended for use in aircraft and ground vehicles fuel tanks using gasoline or kerosene type fuels at temperatures from -55 ±5°F to 160 ±5°F for...
February 13, 1998
FOAM MATERIAL, EXPLOSION SUPPRESSION, INHERENTLY ELECTROSTATICALLY CONDUCTIVE, FOR AIRCRAFT FUEL TANKS
The materials covered by this specification are intended for use in aircraft and ground vehicles fuel tanks using gasoline or kerosene type fuels at temperatures from −55 ±5°F to 160 ±5°F for...
February 7, 1992
FOAM MATERIAL, EXPLOSION SUPPRESSION, INHERENTLY ELECTROSTATICALLY CONDUCTIVE, FOR AIRCRAFT FUEL TANKS
The materials covered by this specification are intended for use in aircraft and ground vehicles fuel tanks using gasoline or kerosene type fuels at temperatures from −55 ±5°F to 160 ±5°F for...
Advertisement