CEI - EN IEC 62631-2-2
Dielectric and resistive properties of solid insulating materials Part 2-2: Relative permittivity and dissipation factor - High frequencies (1 MHz to 300 MHz) - AC methods
active, Most Current
Organization: | CEI |
Publication Date: | 1 December 2022 |
Status: | active |
Page Count: | 38 |
ICS Code (Insulating materials in general): | 29.035.01 |
ICS Code (Other standards related to electricity and magnetism): | 17.220.99 |
scope:
This part of IEC 62631 specifies test methods for the determination of permittivity and dissipation factor properties of solid insulating materials in a high frequency range from 1 MHz to 300 MHz.
Document History
EN IEC 62631-2-2
December 1, 2022
Dielectric and resistive properties of solid insulating materials Part 2-2: Relative permittivity and dissipation factor - High frequencies (1 MHz to 300 MHz) - AC methods
This part of IEC 62631 specifies test methods for the determination of permittivity and dissipation factor properties of solid insulating materials in a high frequency range from 1 MHz to 300 MHz.