CEI - EN IEC 62271-209/A1

High-voltage switchgear and controlgear Part 209: Cable connections for gas-insulated metal-enclosed switchgear for rated voltages above 52 kV - Fluid-filled and extruded insulation cables - Fluid-filled and dry-type cable-terminations

active, Most Current
Organization: CEI
Publication Date: 1 December 2022
Status: active
Page Count: 12
ICS Code (High voltage switchgear and controlgear): 29.130.10

Document History

EN IEC 62271-209/A1
December 1, 2022
High-voltage switchgear and controlgear Part 209: Cable connections for gas-insulated metal-enclosed switchgear for rated voltages above 52 kV - Fluid-filled and extruded insulation cables - Fluid-filled and dry-type cable-terminations
A description is not available for this item.
June 1, 2019
High-voltage switchgear and controlgear Part 209: Cable connections for gas-insulated metal-enclosed switchgear for rated voltages above 52 kV - Fluid-filled and extruded insulation cables - Fluid-filled and dry-type cable-terminations
This part of IEC 62271 covers the connection assembly of fluid-filled and extruded cables to gas-insulated metal enclosed switchgear (GIS), in single- or three-phase arrangements where the cable...
February 1, 2008
High-voltage switchgear and controlgear - Part 209: Cable connections for gas-insulated metal-enclosed switchgear for rated voltages above 52 kV - Fluid-filled and extruded insulation cables - Fluid-filled and dry-type cableterminations
La presente Norma è applicabile all’assieme di connessione tra i cavi con isolamento in olio fluido ed estruso e le apparecchiature in involucro metallico isolate in gas (GIS), in esecuzione monofase...
Advertisement