CEI - IEC 62360
Baseline specifications of satellite and terrestrial receivers for ISDB (Integrated Services Digital Broadcasting)
| Organization: | CEI |
| Publication Date: | 1 December 2022 |
| Status: | active |
| Page Count: | 84 |
| ICS Code (Television receivers): | 33.160.25 |
scope:
This International Standard specifies the basic functions, ratings, and performance of receivers for the Integrated Services Digital Broadcasting (ISDB) system. It applies to: receivers for standard digital television broadcasting, high-definition television broadcasting, and radio broadcasting from satellite broadcasting stations in the frequency band of 11,7 GHz to 12,2 GHz (hereinafter referred to as "BS digital broadcasting"); receivers for standard digital television broadcasting with a bandwidth of 34,5 MHz from satellite broadcasting stations in the frequency band of 12,2 GHz to 12,75 GHz (hereinafter referred to as "broadband CS digital broadcasting"); and receivers for the standard digital television broadcasting and high-definition television broadcasting from terrestrial broadcasting stations (hereinafter referred to as "digital terrestrial television broadcasting").
With regard to the receiver, it may be designed for receiving only one broadcast service from the above-mentioned digital broadcasting or for receiving multiple broadcast services. Various types of receivers for receiving digital terrestrial television broadcasts may be designed, that is, receivers intended for fixed, for mobile and for portable reception.
This standard defines the BS digital-broadcasting
In this standard, the BS digital-broadcasting
In addition, when it is necessary to distinguish between the BS digital-broadcasting
Document History