CEI - EN 61191-2/AC
Printed board assemblies Part 2: Sectional specification - Requirements for surface mount soldered assemblies
active, Most Current
| Organization: | CEI |
| Publication Date: | 1 December 2022 |
| Status: | active |
| Page Count: | 6 |
| ICS Code (Electronic component assemblies): | 31.190 |
| ICS Code (Mechanical structures for electronic equipment): | 31.240 |
Document History
EN 61191-2/AC
December 1, 2022
Printed board assemblies Part 2: Sectional specification - Requirements for surface mount soldered assemblies
A description is not available for this item.
April 1, 2018
Printed board assemblies Part 2: Sectional specification - Requirements for surface mount soldered assemblies
This part of IEC 61191 gives the requirements for surface mount solder connections. The requirements pertain to those assemblies that are totally surface mounted or to the surface mounted portions of...
August 1, 2014
Printed board assemblies Part 2: Sectional specification - Requirements for surface mount soldered assemblies
This part of IEC 61191 gives the requirements for surface mount solder connections. The requirements pertain to those assemblies that are totally surface mounted or to the surface mounted portions of...
April 1, 2014
Printed board assemblies Part 2: Sectional specification - Requirements for surface mount soldered assemblies
This part of IEC 61191 gives the requirements for surface mount solder connections. The requirements pertain to those assemblies that are totally surface mounted or to the surface mounted portions of...
March 1, 2005
Printed board assemblies - Part 2: Sectional specification - Requirements for surface mount soldered assemblies
La presente Norma fa parte della serie EN 61191.
Essa definisce le prescrizioni relative alle connessioni effettuate utilizzando tecniche di saldatura a montaggio superficiale\t.I requisiti...
October 1, 2001
Assemblaggio di circuiti stampati - Parte 2: Specifica settoriale - Assemblaggio per saldatura per montaggio superficiale
La presente specifica indica le prescrizioni relative alle connessioni saldate a montaggio superficiale. Le prescrizioni si riferiscono a quegli assiemi a solo montaggio superficiale o a quelle...