CEI - EN IEC 61300-1

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 1: General and guidance

active, Most Current
Organization: CEI
Publication Date: 1 December 2022
Status: active
Page Count: 32
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61300 provides general information and guidance for the basic test and measurement procedures defined in IEC 61300-2 (all parts) and IEC 61300-3 (all parts) for interconnecting devices, passive components, mechanical splices, fusion splice protectors, fibre management systems and protective housings.

This document is used in combination with the relevant specification which defines the tests to be used, the required degree of severity for each of them, their sequence, if relevant, and the permissible performance limits. In the event of conflict between this document and the relevant specification, the latter takes precedence.

Document History

EN IEC 61300-1
December 1, 2022
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 1: General and guidance
This part of IEC 61300 provides general information and guidance for the basic test and measurement procedures defined in IEC 61300-2 (all parts) and IEC 61300-3 (all parts) for interconnecting...
April 1, 2017
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 1: General and guidance
This part of IEC 61300 provides general information and guidance for the basic test and measurement procedures defined in the IEC 61300-2 and IEC 61300-3 series for interconnecting devices and...
March 1, 2012
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 1: General and guidance
This part of IEC 61300 contains a series of environmental test and measurement procedures and, in some cases, preferred severities designed to assess the ability of fibre optic interconnecting...
June 1, 2005
Dispositivi di interconnessione e componenti passivi per fibre ottiche - Procedure di prova e di misura fondamentali - Parte 1: Generalità e guida
Norma recepita mediante l'annuncio su CEINFORMA giugno 2005.La presente Norma recepisce il testo originale inglese della Pubblicazione IEC e pertanto consta delle sole pagine dispari.
December 1, 1997
Dispositivi di interconnessione e componenti passivi per fibre ottiche. Procedure di prova e di misura fondamentali - Parte 1: Indicazioni generali e guida
Le Norme Europee della serie EN 61300 ricavate, senza alcuna modifica, dalla corrispondente serie di Norme della IEC, contengono informazioni di carattere generale, nonchè procedure per prove...

References

Advertisement